Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$71.95
No. of Outlets | 6Outlets |
---|---|
Supply Voltage VAC | 125V |
Current Rating | 20A |
Length - Metric | 67.6mm |
External Width - Metric | 483mm |
Cable Length - Metric | 4.57m |
Length - Imperial | 2.66" |
RoHS Compliant | Yes |
Rackmount Strip, 6 Outlet, 20A, 125Vac | Newark Electronics |
POWER STRIP 19" 20A 6OUT 15 | Hammond Manufacturing 1589H6D1BKRF | RS Americas |
Power Strip | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1589H6D1BKRF?
Additional datasheets, footprints and schematics for 1589H6D1BKRF are listed on our Part Details page. You can also find images and similar parts to 1589H6D1BKRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589H6D1BKRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589H6D1BKRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589H6D1BKRF fall under?
The 1589H6D1BKRF is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to 1589H6D1BKRF when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589H6D1BKRF you can contact the distributor directly for product support, shipping queries etc.
Is the 1589H6D1BKRF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1589H6D1BKRF have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1589H6D1BKRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589H6D1BKRF often in real-time on the comparison pages.
What if I can't find stock of 1589H6D1BKRF?
You can fill out our help required form which you can use to request a quote for 1589H6D1BKRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.