Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589068-4 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Plating Material | Electroless Nickel |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Aluminum |
PCB Mount Orientation | Horizontal |
Number of Coaxial Contacts | 4 |
Number of Signal Positions | 5 |
Number of Positions | 9 |
RF Connector Center Contact Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
Product Length | 6in, 152.4mm |
RF Contact Spacing | .64mm, .025in |
Signal Wire Size | 30AWG |
Impedance | 50Ω |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Screw |
Mating Retention Type | Mounting Hardware |
Mounting Hardware Type | 1mm Captive Jackscrew |
Operating Frequency | 60 – 1GHz |
Dielectric Material | PTFE |
RF Interface | Nanominiature |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Type | RG 178 |
Conn Rectangular PL 4Coaxial/5Signal POS Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1589068-4?
Additional datasheets, footprints and schematics for 1589068-4 are listed on our Part Details page. You can also find images and similar parts to 1589068-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589068-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589068-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589068-4 fall under?
The 1589068-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1589068-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589068-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589068-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589068-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1589068-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589068-4 often in real-time on the comparison pages.
What if I can't find stock of 1589068-4?
You can fill out our help required form which you can use to request a quote for 1589068-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.