Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589063-7 |
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Insulation Material | LCP (Liquid Crystal Polymer) |
Shell Material | Aluminum |
Shell Plating Material | Nickel |
Factory Installed Backshell | Without |
Preloaded | Yes |
Number of Positions | 7 |
Wire Size | 30AWG |
Centerline (Pitch) | .025in, .64mm |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Packaging Quantity | 1 |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 200°C |
Cable Assembly 0.914m 7 POS Circular PL | Avnet America |
Where can I find additional details, specifications and documents for a 1589063-7?
Additional datasheets, footprints and schematics for 1589063-7 are listed on our Part Details page. You can also find images and similar parts to 1589063-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589063-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589063-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589063-7 fall under?
The 1589063-7 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1589063-7 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589063-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589063-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589063-7 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 1589063-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589063-7 often in real-time on the comparison pages.
What if I can't find stock of 1589063-7?
You can fill out our help required form which you can use to request a quote for 1589063-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.