Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589058-3 |
Prices starting from US$213.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$323.44
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$279.33
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$360.69
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$248.00
|
49
in stock
|
Buy Now | |
Farnell
from US$361.76
|
40
in stock
|
Buy Now | |
Avnet America
from US$249.44
|
-
|
Buy Now | |
Sager
from US$213.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | LCP (Liquid Crystal Polymer) |
---|---|
Environmental Protection Type | Sealed |
Environmental Protection | With |
Shell Material | Aluminum 6061-T6 |
Shell Plating Material | Nickel |
Number of Positions | 19 |
Factory Installed Backshell | With |
Preloaded | Yes |
Wire Size | 30AWG |
Centerline (Pitch) | .025in, .64mm |
Mating Retention Type | Push-Pull Quick Disconnect |
Mating Retention | With |
Panel Mount Feature | With |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -55 – 200°C |
Standard Circular Conn Qcm019Sc2Dc006F = Circular |Amp Te Connectivity 1589058-3 | Newark Electronics |
Standard Circular Conn QCM019SC2DC006F = CIRCULAR | Rapid Electronics |
TE Connectivity Cable Assembly Wire 0.15m 30AWG Circular 19 POS RCP | Distrelec |
CIR CABLE, 19P RCPT-FREE END, 152.4MM | Farnell |
Cable Assembly 0.1524m 30AWG 19 POS Circular RCP | Avnet America |
Circular Push Pull Connectors QCM019SC2DC006F=CIRC | Sager |
Where can I find additional details, specifications and documents for a 1589058-3?
Additional datasheets, footprints and schematics for 1589058-3 are listed on our Part Details page. You can also find images and similar parts to 1589058-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589058-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589058-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589058-3 fall under?
The 1589058-3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1589058-3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589058-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589058-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589058-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1589058-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589058-3 often in real-time on the comparison pages.
What if I can't find stock of 1589058-3?
You can fill out our help required form which you can use to request a quote for 1589058-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.