Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Connector Code | 3 |
Number of Positions | 2 |
Number of Rows | 1 |
Tab Width | .11in, 2.8mm |
Contact Current Rating (Max) | 30A |
Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Length | 45.5mm, 1.79in |
Operating Voltage | 600VDC |
Centerline (Pitch) | 5.2mm, .204in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K |
Locking Interface | With |
Circuit Application | Power |
Packaging Type | Package |
Packaging Quantity | 1 |
Hybrid Header | Yes |
Sealable | Yes |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature (Max) | 221°F, 149°F, 185°F, 110°C, 257°F, 105°C, 100°C, 80°C, 167°F, 158°F, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 194°F, 248°F, 176°F, 230°F, 65°C, 70°C |
Operating Temperature Range | -40 - 125°C, -40 – 257°F |
Automotive Connectors HVA280 2P HEADER ASSY KEY | Rapid Electronics |
TE Connectivity Conn Housing RCP 2 POS Crimp ST Cable Mount | Distrelec |
AUTOMOTIVE ACCESSORIES CONNECTORS | Farnell |
Connector Sealable Housing Header 2 Position 5.2mm Straight Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1587975-1?
Additional datasheets, footprints and schematics for 1587975-1 are listed on our Part Details page. You can also find images and similar parts to 1587975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587975-1 fall under?
The 1587975-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1587975-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587975-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1587975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587975-1 often in real-time on the comparison pages.
What if I can't find stock of 1587975-1?
You can fill out our help required form which you can use to request a quote for 1587975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.