Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.20
|
15
in stock
|
Buy Now | |
Dalroad Norslo
from US$23.28
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$25.47
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$13.48
|
-
|
Buy Now | |
Avnet America
from US$21.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 2 |
Number of Sections | 1 |
Number of Positions | 2 |
Number of Rows | 1 |
Tab Thickness | .8mm, .031in |
Tab Width | .11in, 2.8mm |
Profile Height from PCB | 1.36in, 34.6mm |
Length | 38.2mm, 1.5in |
Width | 2.12in, 53.9mm |
Operating Voltage | 600VDC |
Voltage Rating (Max) | 600VDC |
Nominal Voltage Architecture | 600V |
Centerline (Pitch) | .409in, 10.4mm |
Degree of Protection | IP2B |
Locking Interface | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Type | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Shielded | Yes |
Hybrid Header | No |
Connector System | Wire-to-Wire |
Operating Temperature (Max) | 257°F, 167°F, 80°C, 185°F, 125°C, 120°C, 230°F, 248°F, 110°C, 90°C, 85°C, 75°C, 70°C, 65°C, 212°F, 100°C, 105°C, 194°F, 158°F, 176°F, 221°F, 149°F |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
HVA280 HEADER ASSY 2P w / HVIL, KEY A | Dalroad Norslo |
HEADER ASSY - HVA280 2P w / HVIL KEY A | Rapid Electronics |
TE Connectivity - AMP HEADER ASSY - HVA280 2P w / HVIL KEY A | Distrelec |
Header Assy - Hva280 2P W/Hvil, Key A |Amp Te Connectivity 1587831-1 | Newark Electronics |
Conn Housing | Avnet America |
HEADER ASSY - HVA280 2P W / HV | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1587831-1?
Additional datasheets, footprints and schematics for 1587831-1 are listed on our Part Details page. You can also find images and similar parts to 1587831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587831-1 fall under?
The 1587831-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1587831-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587831-1 have stock available?
Authorised distributors including Dalroad Norslo, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1587831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587831-1 often in real-time on the comparison pages.
What if I can't find stock of 1587831-1?
You can fill out our help required form which you can use to request a quote for 1587831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.