Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.70
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
18,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK |
Packaging Method | Box |
Packaging Quantity | 100 |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.94mm, .155in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P UMNL PIN HDR GW | TTI Europe |
Pin&socket Connectors 04P Pin Hdr Assy, Gw |Amp Te Connectivity 1586963-1 | Newark Electronics |
Pin&Socket Connectors 04P PIN HDR ASSY GW | Rapid Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Connector, 04P Umnl Pin Hdr Assy, Gw | TE Connectivity 1586963-1 | RS Americas |
TE Connectivity - AMP PWR CONN 04P UMNL PIN HDR ASSY GW | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | Universal MATE-N-LOK Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586963-1?
Additional datasheets, footprints and schematics for 1586963-1 are listed on our Part Details page. You can also find images and similar parts to 1586963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586963-1 fall under?
The 1586963-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586963-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586963-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1586963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586963-1 often in real-time on the comparison pages.
What if I can't find stock of 1586963-1?
You can fill out our help required form which you can use to request a quote for 1586963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.