Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A, 10A |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.52in, .6mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
VDE Tested | Yes |
UL Rating | Recognized |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
02P Umnl Pin Hdr Assy Pol, Gw |Amp Te Connectivity 1586955-1 | Newark Electronics |
Connector, 02P Umnl Pin Hdr Assy Pol, Gw | TE Connectivity 1586955-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586955-1?
Additional datasheets, footprints and schematics for 1586955-1 are listed on our Part Details page. You can also find images and similar parts to 1586955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586955-1 fall under?
The 1586955-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586955-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586955-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1586955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586955-1 often in real-time on the comparison pages.
What if I can't find stock of 1586955-1?
You can fill out our help required form which you can use to request a quote for 1586955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.