Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .165in, 4.2mm |
Number of Positions | 4 |
Number of Power Positions | 0 |
Contact Layout | Square Grid, Matrix |
Contact Retention | Without |
Height | 11.6mm, .45in |
Length | .378in, 9.6mm |
Width | 23.9mm, .94in |
Accepts Wire Insulation Diameter Range | .047 ā .122in, 1.2 ā 3.1mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750Ā°C (Without Flame) |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 500 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Contact Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 ā 221Ā°F, -40 ā 105Ā°C |
4P FH PLUG VAL-U-LOK FH GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1586862-4 | Internal Number: 1586862-4 | 4.2 mm | TE Connectivity | TE Store |
4P Fh Plug Val-U-Lok Fh Gw |Te Connectivity 1586862-4 | Newark Electronics |
Conn Housing PL 4 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1586862-4?
Additional datasheets, footprints and schematics for 1586862-4 are listed on our Part Details page. You can also find images and similar parts to 1586862-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586862-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586862-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586862-4 fall under?
The 1586862-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586862-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586862-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586862-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586862-4 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1586862-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586862-4 often in real-time on the comparison pages.
What if I can't find stock of 1586862-4?
You can fill out our help required form which you can use to request a quote for 1586862-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.