Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
408
in stock
|
Buy Now | |
TE Store
from US$0.33
|
26,360
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
727
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
73
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Housing |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P UMNL PLUG HSG, GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1586851-1 | Internal Number: 1586851-1 | 6.35 mm | TE Connectivity | TE Store |
Connector Plug Housing, 2-Position, 1 Row, Male, Crimp, Nylon, Mate-N-Lok Series | TE Connectivity 1586851-1 | RS Americas |
Connector Housing, Plug, 2Pos, 6.35Mm | Newark Electronics |
2 Position 6.35 mm 600 V Mate N Lok Receptacle Housing | Future Electronics |
02P UMNL PLUG HSG, GW | Heilind Electronics |
AMP1586851-1 | Avnet America |
TE Connectivity - AMP PWR CONN 02P UMNL PLUG HSG GW | Distrelec |
Where can I find additional details, specifications and documents for a 1586851-1?
Additional datasheets, footprints and schematics for 1586851-1 are listed on our Part Details page. You can also find images and similar parts to 1586851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586851-1 fall under?
The 1586851-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586851-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586851-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for 1586851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586851-1 often in real-time on the comparison pages.
What if I can't find stock of 1586851-1?
You can fill out our help required form which you can use to request a quote for 1586851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.