Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.39
|
4,935
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
4,935
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
4,935
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
3,684
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 12P UMNL PLUG HSG GW | Rapid Electronics |
TE Connectivity Pin & Socket Connectors 12P UMNL PLUG HS | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
12P UMNL PLUG HSG, GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1586848-1 | Internal Number: 1586848-1 | 6.35 mm | TE Connectivity | TE Store |
12P Umnl Plug Hsg, Gw |Te Connectivity 1586848-1 | Newark Electronics |
Connector, 12P Umnl Plug Hsg, Gw | TE Connectivity 1586848-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586848-1?
Additional datasheets, footprints and schematics for 1586848-1 are listed on our Part Details page. You can also find images and similar parts to 1586848-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586848-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586848-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586848-1 fall under?
The 1586848-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586848-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586848-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586848-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586848-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1586848-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586848-1 often in real-time on the comparison pages.
What if I can't find stock of 1586848-1?
You can fill out our help required form which you can use to request a quote for 1586848-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.