Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
16,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
16,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
16,800
in stock
|
Buy Now | |
TE Store
from US$0.90
|
994
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.23
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 3mm, .118in |
Number of Rows | 2 |
Number of Power Positions | 4 |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 5A |
Contact Size | .64 |
Multiple Contact Types | Without |
Length | 6.86mm, .27in |
Width | 6.86mm, .27in |
Height | 9.24mm, .363in |
PCB Thickness (Recommended) | .061mm, 1.57in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Latch, Latch |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 175 |
Packaging Method | Tray |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Shielded | No |
P&s Connectors 4P Micro Mnl Asyvrtrev Reel |Amp Te Connectivity 1586842-4 | Newark Electronics |
P&S Connectors 4P MICRO MNL ASYVRTREV REEL | Rapid Electronics |
TE Connectivity 4P MICRO MNL ASY VRT REV REEL Pin & Sock | Distrelec |
4P MICRO MNL ASY,VRT,REV REEL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1586842-4 | Internal Number: 1586842-4 | 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586842-4?
Additional datasheets, footprints and schematics for 1586842-4 are listed on our Part Details page. You can also find images and similar parts to 1586842-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586842-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586842-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586842-4 fall under?
The 1586842-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586842-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586842-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586842-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586842-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1586842-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586842-4 often in real-time on the comparison pages.
What if I can't find stock of 1586842-4?
You can fill out our help required form which you can use to request a quote for 1586842-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.