Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Row-to-Row Spacing | .118in, 3mm |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Size | .64 |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Length | .388in, 9.86mm |
Height | 9.24mm, .363in |
PCB Thickness (Recommended) | 1.57in, .061mm |
Width | .27in, 6.86mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Mating Retention Type | Locking Latch, Latch |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 175 |
Packaging Method | Tray |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Surface Mount |
Shielded | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
6P MICRO MNL ASY,VRT,REV REEL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1586842-6 | Internal Number: 1586842-6 | 3 mm | TE Connectivity | TE Store |
6P Micro Mnl Asy,vrt,rev Reel |Te Connectivity 1586842-6 | Newark Electronics |
Conn Shrouded Header HDR 6 POS 3mm Solder ST SMD Tape | Avnet America |
Where can I find additional details, specifications and documents for a 1586842-6?
Additional datasheets, footprints and schematics for 1586842-6 are listed on our Part Details page. You can also find images and similar parts to 1586842-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586842-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586842-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586842-6 fall under?
The 1586842-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586842-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586842-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586842-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586842-6 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1586842-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586842-6 often in real-time on the comparison pages.
What if I can't find stock of 1586842-6?
You can fill out our help required form which you can use to request a quote for 1586842-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.