Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Classification | Signal |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Design | Single Beam |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.8 – 3.1mm, .071 – .12in |
Wire Size | 16AWG, 1.25 – 1.4mm² |
Operating Voltage | 600VAC |
CSA File Number | 208567 |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Val-U-Lok Skt 16Awg Br Au Lp |Te Connectivity 1586841-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
VAL-U-LOK PCB Connector Contact, Female, Crimp, Pre-Tin Plating 16 AWG | TE Connectivity 1586841-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1586841-2?
Additional datasheets, footprints and schematics for 1586841-2 are listed on our Part Details page. You can also find images and similar parts to 1586841-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586841-2 fall under?
The 1586841-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586841-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586841-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586841-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586841-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1586841-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586841-2 often in real-time on the comparison pages.
What if I can't find stock of 1586841-2?
You can fill out our help required form which you can use to request a quote for 1586841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.