Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 9A |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold |
Contact Design | Formed Pin |
Contact Mating Area Plating Material | Gold |
Contact Classification | Signal |
Accepts Wire Insulation Diameter Range | .071 – .12in, 1.8 – 3.1mm |
Wire Size | 16AWG, 1.31 – 1.46mm² |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Val-U-Lok Pin 16Awg Phbz Au Lp |Te Connectivity 1586840-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
VAL-U-LOK PCB Connector Contact, Male, Crimp, Gold over Nickel Plating 16 AWG | TE Connectivity 1586840-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1586840-4?
Additional datasheets, footprints and schematics for 1586840-4 are listed on our Part Details page. You can also find images and similar parts to 1586840-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586840-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586840-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586840-4 fall under?
The 1586840-4 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586840-4 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586840-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586840-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586840-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1586840-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586840-4 often in real-time on the comparison pages.
What if I can't find stock of 1586840-4?
You can fill out our help required form which you can use to request a quote for 1586840-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.