Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Contact Base Material | Brass |
---|---|
Contact Type | Pin |
Contact Design | Formed Pin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Classification | Signal |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Wire Size | 16AWG, 1.31 – 1.46mm² |
Accepts Wire Insulation Diameter Range | 1.8mm, .071 – .12in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Signal |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Val-U-Lok Pin 16Awg Br Sn Lp |Te Connectivity 1586840-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE 1586840-1 Val-U-Lok Crimp Pin 16AWG Pre-Tin | Rapid Electronics |
VAL-U-LOK PCB Connector Contact, Male, Crimp, Pre-Tin Plating 16 AWG | TE Connectivity 1586840-1 | RS Americas |
Special Order: VAL-U-LOK PIN 16AWG BR SN LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 1586840-1 | Internal Number: 1586840-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | VAL-U-LOK Series Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | - |
Current Rating | 9A |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586840-1?
Additional datasheets, footprints and schematics for 1586840-1 are listed on our Part Details page. You can also find images and similar parts to 1586840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586840-1 fall under?
The 1586840-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586840-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586840-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, RS Americas and Boersig have stock available or on a lead time for 1586840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586840-1 often in real-time on the comparison pages.
What if I can't find stock of 1586840-1?
You can fill out our help required form which you can use to request a quote for 1586840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.