Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
2,803
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
2,803
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
2,803
in stock
|
Buy Now | |
Farnell
from US$1.15
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
TE Store
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Rectangular |
---|---|
Number of Signal Positions | 8 |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Tail Plating Material | Brass |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 9A |
端子のタイプ | Pin |
Contact Plating Material | Tin |
Contact Layout | Matrix |
Wire Size | 26 – 18AWG, .12 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | .504in, 12.8mm |
Width | .383in |
Tail Length | .138in, 3.5mm |
幅 | 9.75mm |
Length | 18mm, .7087in |
Insulation Diameter (Max) | 2.39mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.19mm |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
UL-Brandschutzklasse | UL 94V-2 |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | 208567 |
UL Rating | Recognized |
Contact Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 315 |
Row-to-Row Spacing | 4.2mm, .165in |
Connector System | Wire-to-Board |
Connector Type | Header |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Glow Wire |
Header Type | Shrouded |
Sealable | No |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8P VERT PIN HDR DUAL GLOW WIRE | Rapid Electronics |
TE Connectivity 8P VERT HDR VAL-U-LOK GW Headers & Wire | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
8P Vert Hdr Val-U-Lok Gw |Amp Te Connectivity 1586768-8 | Newark Electronics |
Conn Power HDR 8 POS 4.2mm Solder ST Thru-Hole 8 Terminal 1 Port Tray | Avnet America |
Special Order: 8P VERT HDR VAL-U-LOK GW Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Standard Rectangular Connector | Part Number: 1586768-8 | Internal Number: 1586768-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586768-8?
Additional datasheets, footprints and schematics for 1586768-8 are listed on our Part Details page. You can also find images and similar parts to 1586768-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586768-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586768-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586768-8 fall under?
The 1586768-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586768-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586768-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586768-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586768-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1586768-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586768-8 often in real-time on the comparison pages.
What if I can't find stock of 1586768-8?
You can fill out our help required form which you can use to request a quote for 1586768-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.