Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
2,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,230
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
2,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
2,230
in stock
|
Buy Now | |
Farnell
from US$0.83
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline, Square Grid, Matrix |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 9.6mm, .378in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | .383in, 9.75mm |
Height | .504in, 12.8mm |
Operating Voltage | 600VAC |
Housing Material | Polyamide |
Housing Color | White |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .165in, 4.2mm |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | 208567 |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Bag, Box & Tray |
Packaging Quantity | 600 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4P Vert Pin Hdr Dual Glow Wire |Amp Te Connectivity 1586768-4 | Newark Electronics |
4P VERT PIN HDR DUAL GLOW WIRE | Rapid Electronics |
TE Connectivity - AMP PWR CONN 4P VERT HDR VAL-U-LOK GW | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
CONN HEADER VERT 4POS 4.2MM | Future Electronics |
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1586768-4?
Additional datasheets, footprints and schematics for 1586768-4 are listed on our Part Details page. You can also find images and similar parts to 1586768-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586768-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586768-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586768-4 fall under?
The 1586768-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586768-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586768-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586768-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586768-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586768-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586768-4 often in real-time on the comparison pages.
What if I can't find stock of 1586768-4?
You can fill out our help required form which you can use to request a quote for 1586768-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.