Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
2,251
in stock
|
Buy Now | |
TE Store
from US$0.19
|
2,771
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,251
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,251
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,251
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Square Grid, Matrix |
Height | 11.8mm, .464in |
Width | 20mm, .787in |
Length | .378in, 9.6mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | White |
Housing Material | Polyamide |
Centerline (Pitch) | .165in, 4.2mm |
Circuit Identification Feature | With |
UL Rating | Recognized |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4P RCPT VAL-U-LOK GW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1586765-4 | Internal Number: 1586765-4 | 4.2 mm | TE Connectivity | TE Store |
Headers&wire Housings 4P Rcpt Dual F/H Glow Wire |Amp Te Connectivity 1586765-4 | Newark Electronics |
Headers&Wire Housings 4P RCPT DUAL F/H GLOW WIRE | Rapid Electronics |
TE Connectivity 4P RCPT VAL-U-LOK GW Board Connector 4 C | Distrelec |
Conn Housing RCP 4 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Circular Connector, 4P RCPT VAL-U-LOK GW VAL-U-LOK Series | TE Connectivity 1586765-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1586765-4?
Additional datasheets, footprints and schematics for 1586765-4 are listed on our Part Details page. You can also find images and similar parts to 1586765-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586765-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586765-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586765-4 fall under?
The 1586765-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586765-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586765-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586765-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586765-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1586765-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586765-4 often in real-time on the comparison pages.
What if I can't find stock of 1586765-4?
You can fill out our help required form which you can use to request a quote for 1586765-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.