Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Current Rating (Max) | 7.7A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | White |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn Mate N Lock SKT 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Connector, 09P Umnl Hdr Assy Pc 94Vo Sl | TE Connectivity 1586682-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1586682-3?
Additional datasheets, footprints and schematics for 1586682-3 are listed on our Part Details page. You can also find images and similar parts to 1586682-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586682-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586682-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586682-3 fall under?
The 1586682-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1586682-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586682-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586682-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586682-3 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1586682-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586682-3 often in real-time on the comparison pages.
What if I can't find stock of 1586682-3?
You can fill out our help required form which you can use to request a quote for 1586682-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.