Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
920
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
920
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
920
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 150µin, 3.81µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 10A |
Mating Post Length | 6.1mm, .24in |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Connector Width | 11.86mm, .466in |
Row-to-Row Spacing | .162in, 4.14mm |
Connector Height | .466in, 11.86mm |
PCB Thickness (Recommended) | 1.57mm, .061in |
Connector Length | .388in, 9.86mm |
コネクタの高さ | 11.86mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 200 |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .144in, 3.68mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Hdr 4 Pos R/A Mini |Amp Te Connectivity 1586610-1 | Newark Electronics |
Pin&Socket Connectors HDR 4 POS R/A MINI | Rapid Electronics |
TE Connectivity 04p mini umnl assy r/a sn spcl Pin & Soc | Distrelec |
04P MINI UMNL ASSY R/A SN SPCL | Heilind Electronics |
04P MINI UMNL ASSY R/A SN SPCL | Avnet America |
04p mini umnl assy r/a sn spcl | TE Connectivity 1586610-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586610-1?
Additional datasheets, footprints and schematics for 1586610-1 are listed on our Part Details page. You can also find images and similar parts to 1586610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586610-1 fall under?
The 1586610-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1586610-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586610-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1586610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586610-1 often in real-time on the comparison pages.
What if I can't find stock of 1586610-1?
You can fill out our help required form which you can use to request a quote for 1586610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.