Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 11.2A |
Contact Base Material | Brass |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 1.31mm², 16AWG |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VDC, 600VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mini Umnl Skt Sn 16 Awg |Te Connectivity 1586538-1 | Newark Electronics |
Connector Accessories Socket Gang Wire Seal Strip Brass Pre-Tin Finish | Avnet America |
Where can I find additional details, specifications and documents for a 1586538-1?
Additional datasheets, footprints and schematics for 1586538-1 are listed on our Part Details page. You can also find images and similar parts to 1586538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586538-1 fall under?
The 1586538-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586538-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586538-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1586538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586538-1 often in real-time on the comparison pages.
What if I can't find stock of 1586538-1?
You can fill out our help required form which you can use to request a quote for 1586538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.