Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 12A |
Contact Plating Material | Gold |
Contact Layout | Inline |
端子のタイプ | Pin |
Tail Length | 3.81mm, .149in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
Housing Color | Natural |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR7189A |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1586512-3?
Additional datasheets, footprints and schematics for 1586512-3 are listed on our Part Details page. You can also find images and similar parts to 1586512-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586512-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586512-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586512-3 fall under?
The 1586512-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586512-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586512-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586512-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586512-3 have stock available?
There is no stock from authorised distributors for 1586512-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586512-3 often in real-time on the comparison pages.
What if I can't find stock of 1586512-3?
You can fill out our help required form which you can use to request a quote for 1586512-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.