Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
12,853
in stock
|
Buy Now | |
Heilind Electronics
from US$2.01
|
59,747
in stock
|
Buy Now | |
TE Store
from US$1.67
|
39,371
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
22,080
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
17,720
in stock
|
Buy Now | |
element14
from US$1.74
|
12,853
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.01
|
11,949
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
4,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
82
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
82
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
Avnet Asia
from US$1.74
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Color | Blue |
---|---|
Color | Blue |
Seal Material | Silicone Rubber |
Material | Silicone Rubber |
Accepts Wire Insulation Diameter Range | .05 – .083in, 1.27 – 2.11mm |
Wire Size | .12 – .8mm², 18 – 26AWG |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Comment | IPX4, IEC 60529 |
Packaging Method | Bag |
Packaging Quantity | 1600 |
Accessory Type | Gang Wire Seal |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
04P MINIUMNL GANG WIRE SEAL DR | Heilind Electronics |
04P MINIUMNL GANG WIRE SEAL DR Connector Seal & Plug Type: Gang Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Compatible Insulation Diameter Range: .05 – .083 in Compatible Insulation Diameter Range: 1.27 – 2.11 mm Gang Wire Seal Silicone Rubber Blue .05 – .083" | Connector Seal & Cavity Plug | Part Number: 1586359-4 | Internal Number: 1586359-4 | TE Connectivity | TE Store |
Pin&Socket Connectors 4P GANG WIRE SEAL MINI | Rapid Electronics |
TE Connectivity - AMP Seal 04P MINIUMNL GANG WIRE SEAL DR | Distrelec |
CABLE SEAL, 2.11MM, SILICONE RUBBER | element14 |
1586359-4 Rohs Compliant: Yes |Amp Te Connectivity 1586359-4 | Newark Electronics |
Connector Accessories 4 POS Socket Mini-Universal Gang Wire Seal Loose Piece Silicone Rubber Blue | Avnet America |
2 Row 4 Position Silicon Rubber Gang Wire Seal | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 1586359-4?
Additional datasheets, footprints and schematics for 1586359-4 are listed on our Part Details page. You can also find images and similar parts to 1586359-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586359-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586359-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586359-4 fall under?
The 1586359-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1586359-4 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586359-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586359-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586359-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 1586359-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586359-4 often in real-time on the comparison pages.
What if I can't find stock of 1586359-4?
You can fill out our help required form which you can use to request a quote for 1586359-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.