Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
2,704
in stock
|
Buy Now | |
TE Store
from US$1.64
|
40,031
in stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
30,456
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
9,137
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
8,668
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
8,668
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
8,668
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
8,668
in stock
|
Buy Now | |
Farnell
from US$2.11
|
6,950
in stock
|
Buy Now | |
element14
from US$1.36
|
1,775
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$1.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Color | Blue |
---|---|
Color | Blue |
Seal Material | Silicone Rubber |
Material | Silicone Rubber |
Accepts Wire Insulation Diameter Range | .05 – .083in, 1.27 – 2.11mm |
Wire Size | .12 – .8mm², 18 – 26AWG |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Comment | IPX4, IEC 60529 |
Packaging Method | Bag |
Packaging Quantity | 1600 |
Accessory Type | Gang Wire Seal |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
02P MINIUMNL GANG WIRE SEAL DR Connector Seal & Plug Type: Gang Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Compatible Insulation Diameter Range: .05 – .083 in Compatible Insulation Diameter Range: 1.27 – 2.11 mm Gang Wire Seal Silicone Rubber Blue .05 – .083" | Connector Seal & Cavity Plug | Part Number: 1586359-2 | Internal Number: 1586359-2 | TE Connectivity | TE Store |
02P MINIUMNL GANG WIRE SEAL DR | Heilind Electronics |
02P Miniumnl Gang Wire Seal Dr Rohs Compliant: Yes |Te Connectivity 1586359-2 | Newark Electronics |
Pin&Socket Connectors 2P GANG WIRE SEAL MINI | Rapid Electronics |
TE Connectivity 02P MINIUMNL GANG WIRE SEAL DR Connector | Distrelec |
PIN AND SOCKET CABLE SEALING | Farnell |
Mini-Universal Mate-N-Lok Wire Seal 2way | RS |
CABLE SEAL, 2.11MM, SILICONE RUBBER | element14 |
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated | TE Connectivity 1586359-2 | RS Americas |
Connector Accessories 2 POS Socket Mini-Universal Gang Wire Seal Loose Piece Silicone Rubber Blue | Avnet America |
Where can I find additional details, specifications and documents for a 1586359-2?
Additional datasheets, footprints and schematics for 1586359-2 are listed on our Part Details page. You can also find images and similar parts to 1586359-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586359-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586359-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586359-2 fall under?
The 1586359-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1586359-2 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586359-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586359-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586359-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1586359-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586359-2 often in real-time on the comparison pages.
What if I can't find stock of 1586359-2?
You can fill out our help required form which you can use to request a quote for 1586359-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.