Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.15
|
No stock
|
Buy Now | |
element14
from US$45.89
|
27
in stock
|
Buy Now | |
Farnell
from US$39.70
|
27
in stock
|
Buy Now | |
RS Americas
from US$46.13
|
4
in stock
|
Buy Now | |
Conrad
from US$45.04
|
3
in stock
|
Buy Now | |
TTI Europe
from US$44.30
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$35.31
|
-
|
Buy Now | |
Future Electronics
from US$36.50
|
-
|
Buy Now | |
Avnet America
from US$36.61
|
-
|
Buy Now | |
Rapid Electronics
from US$49.26
|
-
|
Buy Now | |
Boersig
from US$43.68
|
-
|
Buy Now | |
Distrelec
from US$49.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Tyco Electronics Val-U-Lok Connectors |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Tool Body Material | Stainless Steel |
Status: | Unknown |
---|---|
Series: | Te Connectivity 158 |
RoHS: | Compliant |
For Use With | Tyco Electronics Val-U-Lok Connectors |
---|---|
Product Range | Te Connectivity 158 |
Tool Body Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
EXTRACTION TOOL | element14 |
Extraction Tool For PE Series Pin, Socket Contact, Contact size 26 to 18AWG | TE Connectivity 1586343-1 | RS Americas |
Extraction tool VAL-U-LOK VAL-U-LOK 1586343-1 TE Connectivity Content: 1 pcThis text is machine translated. | Conrad |
VAL-U-LOK EXTRACTION TOOL | TTI Europe |
4.2 PE series extraction tool | RS |
Extraction Tool | Newark Electronics |
VAL-U-LOK Extraction Tool | Future Electronics |
Tool Extraction PE Series Connector System | Avnet America |
TE 1586343-1 Val-U-Lok Extraction Tool Contacts | Rapid Electronics |
TE Connectivity Extraction Tool 18 ... 22AWG 94mm | Distrelec |
Where can I find additional details, specifications and documents for a 1586343-1?
Additional datasheets, footprints and schematics for 1586343-1 are listed on our Part Details page. You can also find images and similar parts to 1586343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586343-1 fall under?
The 1586343-1 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 1586343-1 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586343-1 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Conrad and TTI Europe have stock available or on a lead time for 1586343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586343-1 often in real-time on the comparison pages.
What if I can't find stock of 1586343-1?
You can fill out our help required form which you can use to request a quote for 1586343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.