Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Row-to-Row Spacing | 6.1in, .24mm |
---|---|
Number of Rows | 3 |
Number of Positions | 9 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 19.18mm, .755in |
Panel Thickness | 1.02 – 1.78in, 1.02 – 1.78mm |
Height | 24.13mm, .95in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.1mm, .24in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Black |
Housing Material | Nylon |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 9P.140 Mnl Plg Blkht |Amp Te Connectivity 1586305-1 | Newark Electronics |
Pin&Socket Connectors 9P.140 MNL PLG BLKHT | Rapid Electronics |
TE Connectivity 09P .140 MNL PLUG BLK HT Pin & Socket Co | Distrelec |
Conn Housing PL 9 POS 6.09mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1586305-1?
Additional datasheets, footprints and schematics for 1586305-1 are listed on our Part Details page. You can also find images and similar parts to 1586305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586305-1 fall under?
The 1586305-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586305-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586305-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1586305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586305-1 often in real-time on the comparison pages.
What if I can't find stock of 1586305-1?
You can fill out our help required form which you can use to request a quote for 1586305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.