Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 2 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Length | .549in, 13.97mm |
Height | 13.97mm, .549in |
PCB Thickness (Recommended) | 1.57in, .061mm |
Width | .3in, 7.62mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .174in, 4.44mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
02P Umnl Hdr 94Vo Ndh |Amp Te Connectivity 1586161-1 | Newark Electronics |
2 Positions Header Connector Through Hole | Future Electronics |
Connector, 02P Umnl Hdr 94Vo Ndh | TE Connectivity 1586161-1 | RS Americas |
Special Order: 02P UMNL HDR 94VO NDH Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1586161-1 | Internal Number: 1586161-1 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586161-1?
Additional datasheets, footprints and schematics for 1586161-1 are listed on our Part Details page. You can also find images and similar parts to 1586161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586161-1 fall under?
The 1586161-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586161-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586161-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1586161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586161-1 often in real-time on the comparison pages.
What if I can't find stock of 1586161-1?
You can fill out our help required form which you can use to request a quote for 1586161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.