Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
PCB Thickness (Recommended) | 1.57in, .061mm |
Width | .3in, 7.62mm |
Height | .549in, 13.97mm |
Length | 20.32mm, .8in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .174in, 4.44mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
03P UMNL PIN HDR ASSY W/O DRNS Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1586077-1 | Internal Number: 1586077-1 | 6.35 mm | TE Connectivity | TE Store |
03P Umnl Pin Hdr Assy W/O Drns |Te Connectivity 1586077-1 | Newark Electronics |
03P UMNL PIN HDR ASSY W/O DRNS | TE Connectivity 1586077-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586077-1?
Additional datasheets, footprints and schematics for 1586077-1 are listed on our Part Details page. You can also find images and similar parts to 1586077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586077-1 fall under?
The 1586077-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586077-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586077-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1586077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586077-1 often in real-time on the comparison pages.
What if I can't find stock of 1586077-1?
You can fill out our help required form which you can use to request a quote for 1586077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.