Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
2,283
in stock
|
Buy Now | |
TE Store
from US$0.47
|
6,173
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
3,931
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
3,931
in stock
|
Buy Now | |
element14
from US$0.36
|
2,283
in stock
|
Buy Now | |
Conrad
from US$0.80
|
1,147
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 4.2mm, .165in |
Number of Rows | 2 |
Number of Power Positions | 8 |
Number of Positions | 8 |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Current Rating (Max) | 9A |
Length | 18mm, .7087in |
Width | .386in, 9.8mm |
Height | 12.8mm, .504in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Housing Material | PA 66 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 255 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8P VAL-U-LOK VRT HDR W/P V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1586039-8 | Internal Number: 1586039-8 | 4.2 mm | TE Connectivity | TE Store |
Product Range:- | Newark Electronics |
Conn Power HDR 8 POS 4.2mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
WTB CONN, HEADER, 8POS, 2ROW, 4.2MM | element14 |
Low cost 4.2 mm plug connector system for industry, household appliances and consumer products.This text is machine translated. | Conrad |
VAL-U-LOK 8 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,8 Cont, Solder, PE Series,9A | TE Connectivity 1586039-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1586039-8?
Additional datasheets, footprints and schematics for 1586039-8 are listed on our Part Details page. You can also find images and similar parts to 1586039-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586039-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586039-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586039-8 fall under?
The 1586039-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586039-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586039-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586039-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586039-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1586039-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586039-8 often in real-time on the comparison pages.
What if I can't find stock of 1586039-8?
You can fill out our help required form which you can use to request a quote for 1586039-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.