Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$48.15
No. of Outlets | 6Outlets |
---|---|
Supply Voltage VAC | 120V |
Current Rating | 15A |
Length - Metric | 339mm |
External Width - Metric | 54mm |
Cable Length - Metric | 4.57m |
Length - Imperial | 13.4" |
External Width - Imperial | 2.13" |
RoHS Compliant | Yes |
Power Outlet Strip | Newark Electronics |
Power Strip, Basic,6 Outlets, Rack Mnt, Cur-Rtg 15A,15ft. Cord, Vol-Rtg 125VAC, SJTW | Hammond Manufacturing 1584H6B1 | RS Americas |
Power Strip | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1584H6B1?
Additional datasheets, footprints and schematics for 1584H6B1 are listed on our Part Details page. You can also find images and similar parts to 1584H6B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1584H6B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1584H6B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1584H6B1 fall under?
The 1584H6B1 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to 1584H6B1 when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1584H6B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1584H6B1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1584H6B1 have stock available?
Authorised distributors including Jameco Electronics, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1584H6B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1584H6B1 often in real-time on the comparison pages.
What if I can't find stock of 1584H6B1?
You can fill out our help required form which you can use to request a quote for 1584H6B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.