Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 60mA |
Forward Voltage | 3.2V |
Luminous Intensity | - |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Led, White, 120 , 60 Ma, 3.2 V Rohs Compliant: Yes |Wurth Elektronik 158302230 | Newark Electronics |
LED, WARM WHITE, 3000K, PLCC-2 | Farnell |
Where can I find additional details, specifications and documents for a 158302230?
Additional datasheets, footprints and schematics for 158302230 are listed on our Part Details page. You can also find images and similar parts to 158302230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 158302230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158302230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 158302230 fall under?
The 158302230 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 158302230 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 158302230 you can contact the distributor directly for product support, shipping queries etc.
Is the 158302230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 158302230 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 158302230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 158302230 often in real-time on the comparison pages.
What if I can't find stock of 158302230?
You can fill out our help required form which you can use to request a quote for 158302230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.