Status: | Unknown |
---|---|
Series: | 1581C6 Series |
RoHS: | Unknown |
Prices starting from US$13.35
Connector Type A | CEE 7/7 Plug |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 1.83m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | 1581C6 Series |
Cable Length - Imperial | 6ft |
SVHC | No SVHC (15-Jan-2019) |
Pwr Cord, Cee 7/7 Plug-Iec C13, 6Ft | Newark Electronics |
Cable Assembly, Power Cord, AC, Euro to IEC | Hammond Manufacturing 1581C6EU | RS Americas |
PWR CORD, CEE 7/7 PLUG-IEC C13, 1.83M | element14 |
Where can I find additional details, specifications and documents for a 1581C6EU?
Additional datasheets, footprints and schematics for 1581C6EU are listed on our Part Details page. You can also find images and similar parts to 1581C6EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1581C6EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1581C6EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1581C6EU fall under?
The 1581C6EU is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1581C6EU when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1581C6EU you can contact the distributor directly for product support, shipping queries etc.
Is the 1581C6EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1581C6EU have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 1581C6EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1581C6EU often in real-time on the comparison pages.
What if I can't find stock of 1581C6EU?
You can fill out our help required form which you can use to request a quote for 1581C6EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.