Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.01
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
62
in stock
|
Buy Now | |
Relay Specialties
from US$6.09
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$8.01
|
-
|
Buy Now | |
Avnet America
from US$14.17
|
-
|
Buy Now | |
element14
from US$9.15
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | - |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Carry Current | 10A |
General Purpose Relays 15812B200=R3198 | Rapid Electronics |
TYCO MIDTEX RELAY | Relay Specialties |
Relay, Dpdt, 120Vac, 28Vdc, 10A | Newark Electronics |
15812B200=R3198 | Avnet America |
Where can I find additional details, specifications and documents for a 158-12B200?
Additional datasheets, footprints and schematics for 158-12B200 are listed on our Part Details page. You can also find images and similar parts to 158-12B200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 158-12B200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158-12B200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 158-12B200 fall under?
The 158-12B200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 158-12B200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 158-12B200 you can contact the distributor directly for product support, shipping queries etc.
Is the 158-12B200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 158-12B200 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Relay Specialties, Newark Electronics and Avnet America have stock available or on a lead time for 158-12B200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 158-12B200 often in real-time on the comparison pages.
What if I can't find stock of 158-12B200?
You can fill out our help required form which you can use to request a quote for 158-12B200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.