Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | 1.4 – 2.67mm, .055 – .106in |
Overall Length | .931in, 23.65mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.1mm, .122in |
Wire Size | .823 – 1.31mm², 18 – 16AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Insulated | Yes |
Stud Size | #4 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 500°F, 260°C |
Terminal, Peek Pidg Strato, 18-16 Awg |Te Connectivity 1577964-1 | Newark Electronics |
AMP1577964-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1577964-1?
Additional datasheets, footprints and schematics for 1577964-1 are listed on our Part Details page. You can also find images and similar parts to 1577964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577964-1 fall under?
The 1577964-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577964-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577964-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1577964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577964-1 often in real-time on the comparison pages.
What if I can't find stock of 1577964-1?
You can fill out our help required form which you can use to request a quote for 1577964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.