Status: | Unknown |
---|---|
Series: | 157.5700 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 80A |
Voltage Rating V DC | 48V |
Auto Blade Fuse Size | - |
Product Range | 157.5700 Series |
Approval Category | DIN 43560/1 |
External Depth | 20mm |
External Length / Height | 0.5mm |
External Width | 82mm |
Height | 1mm |
Automotive Fuse, Fork Lift Truck, 48 V, 80 A, Fast Acting, 157.5700 Series Rohs Compliant: Yes |Littelfuse 157.5700.5801 | Newark Electronics |
FUSE, FORK LIFT TRUCK, 80A | element14 |
Where can I find additional details, specifications and documents for a 157.5700.5801?
Additional datasheets, footprints and schematics for 157.5700.5801 are listed on our Part Details page. You can also find images and similar parts to 157.5700.5801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157.5700.5801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157.5700.5801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157.5700.5801 fall under?
The 157.5700.5801 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 157.5700.5801 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157.5700.5801 you can contact the distributor directly for product support, shipping queries etc.
Is the 157.5700.5801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157.5700.5801 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 157.5700.5801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157.5700.5801 often in real-time on the comparison pages.
What if I can't find stock of 157.5700.5801?
You can fill out our help required form which you can use to request a quote for 157.5700.5801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.