| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Aliases: | ADP0404 |
Prices starting from US$0.68
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.85
|
53,340
in stock
|
Buy Now |
|
Boersig
from US$1.05
|
4,858
in stock
|
Buy Now |
|
Rapid Electronics
from US$1.54
|
4,505
in stock
|
Buy Now |
|
Sager
from US$0.80
|
4,155
in stock
|
Buy Now |
|
TTI Americas
from US$0.90
|
4,060
in stock
|
Buy Now |
|
Farnell
from US$1.63
|
4,060
in stock
|
Buy Now |
|
Powell Electronics
from US$1.01
|
2,977
in stock
|
Buy Now |
|
TE Store
from US$2.17
|
1,151
in stock
|
Buy Now |
|
Future Electronics
from US$0.82
|
545
in stock
|
Buy Now |
|
TME
from US$1.06
|
36
in stock
|
Buy Now |
|
Conrad
from US$1.57
|
17
in stock
|
Buy Now |
|
Avnet Abacus
-
|
2,520
in stock
|
Buy Now |
|
Avnet America
from US$0.68
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.48
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$1.03
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$0.69
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$1.00
|
0
in stock
|
Buy Now |
| Buy Now |
| Actuator Color | White |
|---|---|
| Number of Positions | 4 |
| Configuration (Pole-Throw) | Single Pole - Single Throw |
| Number of Switches | 4 |
| Auto-Insertable | Yes |
| Contact Base Material | Copper Alloy |
| Contact Mating Area Plating Material | Gold |
| Solder Tail Contact Plating | Gold over Nickel |
| Contact Current Rating | 1A |
| Contact Mating Area Plating Thickness | 1.2µin |
| Height | 6mm, .236in |
| Length | 12.14mm, .478in |
| Voltage Rating | 5VDC |
| Centerline | .1in, 2.54mm |
| Housing Material | Polyphenylene Sulfide (PPS) |
| On Position | Lever Down |
| Housing Color | Black |
| UL Flammability Rating | UL 94V-0 |
| Mounting Type | Through Hole |
| Mounting Angle | Vertical |
| Packaging Method | Box & Tube, Tube |
| Packaging Quantity | 35 |
| Actuator Style | Piano (Side Actuated) |
| Sealed | No |
| Switch Type | DIP |
| Product Type | Switch |
| Termination Post Length | 4mm, .157in |
| Operating Temperature Range | -30 – 85°C |
| DIP SW SPST 4P 0.025A 24V | TTI Europe |
| TE Connectivity 1571999-6 Dip Switch SPST 4 Positions Right Angle | Rapid Electronics |
| DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
| SWITCH|DIP SWITCH | TTI Americas |
| DIP SWITCH SPST 4 POSITION THROUGH | Farnell |
| ADP0404=PIANO DIP SWITCH DIP & SIP Switch Type: DIP Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No DIP Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571999-6 | Internal Number: 1571999-6 | Alias Number: ADP0404 | TE Connectivity | TE Store |
| AD Series 4 Pos SPST Side Actuated NonSealed 2.54mm Pitch ThroughHole DIP Switch | Future Electronics |
| Switch: DIP-SWITCH | TME |
| TE Connectivity 1571999-6 Schalter 1 St. | Conrad |
| SWITCH, ADP0404=PIANO DIP SWITCH, ITCH | RS Americas |
Where can I find additional details, specifications and documents for a 1571999-6?
Additional datasheets, footprints and schematics for 1571999-6 are listed on our Part Details page. You can also find images and similar parts to 1571999-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571999-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571999-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571999-6 fall under?
The 1571999-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571999-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571999-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571999-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571999-6 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Sager and TTI Americas have stock available or on a lead time for 1571999-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571999-6 often in real-time on the comparison pages.
What if I can't find stock of 1571999-6?
You can fill out our help required form which you can use to request a quote for 1571999-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.