Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP0204 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.61
|
9,220
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
5,340
in stock
|
Buy Now | |
TE Store
from US$1.96
|
3,852
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,200
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 2 |
Number of Positions | 2 |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Length | 7.06mm, .278in |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
On Position | Lever Down |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 60 |
Product Type | Switch |
Sealed | No |
Actuator Style | Piano (Side Actuated) |
Switch Type | DIP |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
TE 1571999-1 ADP DIP Piano Switch Through Hole Gold 2P Black | Rapid Electronics |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
ADP0204=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 2 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571999-1 | Internal Number: 1571999-1 | Alias Number: ADP0204 | TE Connectivity | TE Store |
AD Series 2 Pos SPST Side Actuated NonSealed 2.54mm Pitch ThroughHole DIP Switch | Future Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 2 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet Abacus |
Dip Sw/Sip Sw Spst 2P Piano T/H Dip Switch |Amp Te Connectivity 1571999-1 | Newark Electronics |
Switch, Adp0204=Piano Dip Switch, itch | TE Connectivity 1571999-1 | RS Americas |
DIP Switches / SIP Switches SPST 2P PIANO T/H DIP SWITCH | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1571999-1?
Additional datasheets, footprints and schematics for 1571999-1 are listed on our Part Details page. You can also find images and similar parts to 1571999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571999-1 fall under?
The 1571999-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571999-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571999-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, TE Store, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1571999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571999-1 often in real-time on the comparison pages.
What if I can't find stock of 1571999-1?
You can fill out our help required form which you can use to request a quote for 1571999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.