1571988-1 . TE Connectivity Parts by TE Connectivity

ROCKER SW SPDT 20V 0.4VA BLK

Status: Unknown
Series: Gemini AE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.43

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.43
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.29
50
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.24
50
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.90
50
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.77
-
Buy Now
Logo for Farnell
Farnell
from US$6.12
-
Buy Now

Specifications

Illumination Non Illuminated
Contact Configuration SPDT
Switch Operation On-On
Actuator / Cap Colour Black
Switch Mounting Panel
Contact Current Max -
Contact Voltage AC Nom 20V
Contact Voltage DC Nom 20V
Product Range Gemini AE Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Rocker Switches Sgl,sealed Rocker |Amp Te Connectivity 1571988-1 | Newark Electronics
Rocker Switches SGL SEALED ROCKER | Rapid Electronics
TE Connectivity AE101J1AB004 SGL SEALED ROCKER Rocker Sw | Distrelec
AE101J1AB004=SGL,SEALED ROCKER | Avnet America
Switch, Ae101J1Ab004=Sgl, Sealed Rocker | TE Connectivity 1571988-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571988-1 .?

Additional datasheets, footprints and schematics for 1571988-1 . are listed on our Part Details page. You can also find images and similar parts to 1571988-1 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571988-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571988-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571988-1 . fall under?

The 1571988-1 . is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 1571988-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571988-1 . you can contact the distributor directly for product support, shipping queries etc.

Is the 1571988-1 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571988-1 . have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1571988-1 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571988-1 . often in real-time on the comparison pages.

What if I can't find stock of 1571988-1 .?

You can fill out our help required form which you can use to request a quote for 1571988-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay