Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TSS21PGRA04 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Actuator Material | Polyester |
---|---|
Actuator Color | Black |
Terminals Connected | 1-2, 4-5 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Number of Actuators | Single |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Actuator Length | .1098in, 2.79mm |
Width | 5.74mm, .226in |
PCB Tail Length | .13in, 3.3mm |
Length | .4in, 10.16mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
PCB Mount Retention Type | Extended |
Switch Type | Slide |
Terminal Configuration | Standard |
Actuator Style | Side |
Product Type | Switch |
Threaded Case | Without |
Termination Type | PC |
Switch Slide ON OFF ON DPDT Side Slide 0.4A 20VAC/VDC PC Pin Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1571984-4?
Additional datasheets, footprints and schematics for 1571984-4 are listed on our Part Details page. You can also find images and similar parts to 1571984-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571984-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571984-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571984-4 fall under?
The 1571984-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571984-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571984-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571984-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571984-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1571984-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571984-4 often in real-time on the comparison pages.
What if I can't find stock of 1571984-4?
You can fill out our help required form which you can use to request a quote for 1571984-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.