Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH06S04 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.98
|
3,768
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
83,250
in stock
|
Buy Now | |
Rapid Electronics
from US$2.83
|
4,117
in stock
|
Buy Now | |
TE Store
from US$3.53
|
3,290
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
349
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,450
in stock
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Richardson RFPD
from US$0.97
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now | |
Farnell
from US$2.01
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 6 |
Number of Positions | 6 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | .1A |
Contact Mating Area Plating Material | Gold |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Length | 8.74mm, .344in |
Voltage Rating | 50VDC |
Low Profile | Yes |
Centerline | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 50 |
Switch Type | DIP |
Actuator Style | Recessed Rocker |
Product Type | Switch |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
TE 1571983-8 GDH DIP Switch Gold 6P Black | Rapid Electronics |
TE Connectivity GDH06S04 DIP SWITCH Slide Dip Switch 6 S | Distrelec |
GDH06S04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 6 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571983-8 | Internal Number: 1571983-8 | Alias Number: GDH06S04 | TE Connectivity | TE Store |
Switch DIP ON OFF SPST 6 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Dip Switches/Sip Switches Half Pitch 6 Pos |Amp Te Connectivity 1571983-8 | Newark Electronics |
GD Series 6 Position SPST Recessed Rocker Sealed Low Profile SMT DIP Switch | Future Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch, Gdh06S04=Dip Switch, itch | TE Connectivity 1571983-8 | RS Americas |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
DIP Switches / SIP Switches Half Pitch 6 Pos | Sager |
Where can I find additional details, specifications and documents for a 1571983-8?
Additional datasheets, footprints and schematics for 1571983-8 are listed on our Part Details page. You can also find images and similar parts to 1571983-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571983-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571983-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571983-8 fall under?
The 1571983-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571983-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571983-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571983-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571983-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Avnet America have stock available or on a lead time for 1571983-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571983-8 often in real-time on the comparison pages.
What if I can't find stock of 1571983-8?
You can fill out our help required form which you can use to request a quote for 1571983-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.