Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.52
|
13,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 5.648oz, 160g |
---|---|
Case Material | PPS |
Actuator Color | Natural |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Actuator Material | Silicone Rubber |
Cover Material | Stainless Steel |
Case Color | Brown |
Tactile Feel | With |
Tactile | Yes |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Switch Height | .196in, 5mm |
Actuator Length | 2.4mm, .094in |
Button Width | .098in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Leg Style | Gull Wing |
Actuator Style | Round |
Product Type | Switch |
Illuminated | With |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT SWITCH,SMT,SOFT ACTUATOR Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571634-1 | Internal Number: 1571634-1 | TE Connectivity | TE Store |
Tact Switch,smt,soft Actuator |Alcoswitch Te Connectivity 1571634-1 | Newark Electronics |
24 V 0.05 A SPST-NO 160 gf Gull Wing Surface Mount Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 5000000Cycle 1.568N SMD Loose Piece | Avnet America |
Switch, Tact Switch, Smt, Soft Actuator | TE Connectivity 1571634-1 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1571634-1?
Additional datasheets, footprints and schematics for 1571634-1 are listed on our Part Details page. You can also find images and similar parts to 1571634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571634-1 fall under?
The 1571634-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571634-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571634-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1571634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571634-1 often in real-time on the comparison pages.
What if I can't find stock of 1571634-1?
You can fill out our help required form which you can use to request a quote for 1571634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.