Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571627-1 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
2,000
in stock
|
Buy Now | |
element14
from US$0.23
|
4,149
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
2,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
284
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | PET Film |
---|---|
Case Material | Polyamide |
Actuator Force | 9.178oz, 260g |
Actuator Color | Red |
Bushing Style | Unthreaded |
Actuator Material | Polyester |
Actuator Profile | Extended |
Case Color | Black |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Support Bracket | Without |
Snap Action | Without |
Number of Actuators | 1 |
Operating Function | NO |
Tactile | Yes |
Contact Base Material | Brass |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Button Width | .118in, 2.3mm |
Actuator Length | .134in, 3.4mm |
Switch Height | .287in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Actuator Style | Square |
Leg Style | Kinked |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACTILE SWITCH, 0.05A, 24VDC, 260GF, THT | element14 |
Tactile Switches TACT SWITCH260G | Rapid Electronics |
TE Connectivity FSM103A TACT SWITCH 260G Pushbutton Swit | Distrelec |
Tactile Switches Tact Switch260G Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571627-1 | Newark Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
TACT SWITCH, 260G, SPST, THROUGH HOLE | Future Electronics |
Switch Tactile OFF (ON) SPST Square Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1571627-1?
Additional datasheets, footprints and schematics for 1571627-1 are listed on our Part Details page. You can also find images and similar parts to 1571627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571627-1 fall under?
The 1571627-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571627-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571627-1 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1571627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571627-1 often in real-time on the comparison pages.
What if I can't find stock of 1571627-1?
You can fill out our help required form which you can use to request a quote for 1571627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.