Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM4LPATR |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
3,432
in stock
|
Buy Now | |
element14
from US$0.42
|
3,432
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,312
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Case Material | PPS |
Cover Material | Steel |
Actuator Material | Nylon |
Actuator Force | 260g, 9.178oz |
Bushing Style | Unthreaded |
Actuator Color | Red |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Contact Base Material | Phosphor Bronze |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Button Width | .118in, 2.3mm |
Actuator Length | .067in, 1.7mm |
Switch Height | .169in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Actuator Style | Round |
Dust Proof | No |
Illuminated | With |
Leg Style | Standard |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Fsm4Lpa=Tact Switch,smt Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571621-1 | Newark Electronics |
50 mA SPST Round Actuator 260 Gram Force Tactile Pushbutton Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD Bulk | Avnet America |
Switch, Fsm4Lpa=Tact Switch, Smt | TE Connectivity 1571621-1 | RS Americas |
Special Order: FSM4LPA=TACT SWITCH,SMT Actuator Style: Round Operating Function: NO Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Low Profile: With Round Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: 1571621-1 | Internal Number: 1571621-1 | Alias Number: FSM4LPATR | TE Connectivity | TE Store |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 1571621-1?
Additional datasheets, footprints and schematics for 1571621-1 are listed on our Part Details page. You can also find images and similar parts to 1571621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571621-1 fall under?
The 1571621-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571621-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571621-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1571621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571621-1 often in real-time on the comparison pages.
What if I can't find stock of 1571621-1?
You can fill out our help required form which you can use to request a quote for 1571621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.