Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
7,538
in stock
|
Buy Now | |
TE Store
from US$0.96
|
135,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
7,538
in stock
|
Buy Now | |
element14
from US$0.47
|
7,538
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Profile | Extended |
Actuator Force | 130g, 4.585oz |
Actuator Material | Nylon |
Case Color | Black |
Bushing Style | Unthreaded |
Case Material | PPS |
Ganged | With |
Tactile Feel | With |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Snap Action | Without |
Tactile | Yes |
ESD Grounding Terminal | Without |
Operating Function | NO |
Support Bracket | With |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Stainless Steel |
Button Width | .092in, 2.33mm |
Actuator Length | .152in, 3.85mm |
Switch Height | .309in |
Low Profile | With |
Process Sealed | Yes |
Mounting Angle | With |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Leg Style | Kinked |
Product Type | Switch |
Actuator Style | Round |
Dust Proof | Yes |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Sealed R/A Tact switch, Sealed Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571610-2 | Internal Number: 1571610-2 | TE Connectivity | TE Store |
Tactile Switch, Spst, 0.05A, 24V, Thd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, THD | element14 |
Through Hole Tactile Switches | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24V 1000000Cycles 1.57N Thru-Hole Bulk | Avnet America |
Switch, Sealed R/A Tact Switch, Sealed | TE Connectivity 1571610-2 | RS Americas |
Tactile Switches R/A SEALED TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571610-2?
Additional datasheets, footprints and schematics for 1571610-2 are listed on our Part Details page. You can also find images and similar parts to 1571610-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571610-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571610-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571610-2 fall under?
The 1571610-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571610-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571610-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571610-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571610-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1571610-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571610-2 often in real-time on the comparison pages.
What if I can't find stock of 1571610-2?
You can fill out our help required form which you can use to request a quote for 1571610-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.