Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Force | 130g, 4.585oz |
---|---|
Case Material | PPS |
Actuator Color | Black |
Actuator Material | Nylon |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Color | Black |
Tactile Feel | With |
Tactile | Yes |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Support Bracket | With |
Snap Action | Without |
Number of Actuators | 1 |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Stainless Steel |
Switch Height | .427in |
Actuator Length | .269in, 6.85mm |
Button Width | .092in, 2.33mm |
Process Sealed | Yes |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Illuminated | With |
Leg Style | Kinked |
Product Type | Switch |
Dust Proof | Yes |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Sealed R/A Tact Switch, Sealed |Te Connectivity 1571610-1 | Newark Electronics |
SEALED R/A TACT SWITCH, SEALED | Avnet America |
Switch, Sealed R/A Tact Switch, Sealed | TE Connectivity 1571610-1 | RS Americas |
Tactile Switches R/A SEALED TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571610-1?
Additional datasheets, footprints and schematics for 1571610-1 are listed on our Part Details page. You can also find images and similar parts to 1571610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571610-1 fall under?
The 1571610-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571610-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571610-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1571610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571610-1 often in real-time on the comparison pages.
What if I can't find stock of 1571610-1?
You can fill out our help required form which you can use to request a quote for 1571610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.