Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM4JSMLXTR |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
5,231
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,231
in stock
|
Buy Now | |
element14
from US$0.19
|
5,231
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 2.47oz, 70g |
---|---|
Actuator Profile | Extended |
Actuator Color | Violet |
Actuator Material | Nylon |
Cover Material | Steel |
Case Color | Brown |
Bushing Style | Unthreaded |
Case Material | Polyamide |
Tactile Feel | With |
Operating Function | NO |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Support Bracket | Without |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Button Width | .138in, 3.5mm |
Switch Height | 5mm, .196in |
Actuator Length | 1.4mm, .055in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Surface Mount |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Actuator Style | Round |
Dust Proof | No |
Leg Style | Gull Wing |
Illuminated | With |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches TACT SWITCH SMT | Rapid Electronics |
TE Connectivity FSM4JSMLXTR TACT SMT T&R Keypad Switch 1 | Distrelec |
Tactile Switch, 0.05A, 24Vdc, 70Gf, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571563-2 | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 70GF, SMD | element14 |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 0.7N SMD T/R | Avnet America |
Switch, Fsm4Jsmlxtr=Tact, Smt, T&R | TE Connectivity 1571563-2 | RS Americas |
Special Order: FSM4JSMLXTR=TACT,SMT,T&R Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1571563-2 | Internal Number: 1571563-2 | Alias Number: FSM4JSMLXTR | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1571563-2?
Additional datasheets, footprints and schematics for 1571563-2 are listed on our Part Details page. You can also find images and similar parts to 1571563-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571563-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571563-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571563-2 fall under?
The 1571563-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571563-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571563-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571563-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571563-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1571563-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571563-2 often in real-time on the comparison pages.
What if I can't find stock of 1571563-2?
You can fill out our help required form which you can use to request a quote for 1571563-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.