Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 516-AG12D-ES-LF |
Sleeve Material | Nickel |
---|---|
Sleeve Plating Material | Tin |
Frame Style | Closed |
Color | Black |
Number of Positions | 16 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 25µin |
Socket Type | DIP |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Contact Base Material | Beryllium Copper |
Height Above PC Board | .18in, 4.57mm |
Length | .8in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Quantity per Tube | 30 |
Packaging Quantity | 30 |
Packaging Method | Box & Tube, Tube |
Tubes per Box | 40 |
Row-to-Row Spacing | 7.62mm, .3in |
Profile | Standard |
Leg Style | Straight |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
DIP Socket Type | Closed Frame |
Termination Post Length | .125in, 3.18mm |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
516-Ag12D-Es-Lf=500 Dip,sn/Sn |Te Connectivity 1571551-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1571551-4?
Additional datasheets, footprints and schematics for 1571551-4 are listed on our Part Details page. You can also find images and similar parts to 1571551-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571551-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571551-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571551-4 fall under?
The 1571551-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1571551-4 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571551-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571551-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571551-4 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1571551-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571551-4 often in real-time on the comparison pages.
What if I can't find stock of 1571551-4?
You can fill out our help required form which you can use to request a quote for 1571551-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.