Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Force | 40oz, 1135g |
---|---|
Actuator Profile | Extended |
Seal Type | Epoxy |
Ganged | No |
Support Bracket | Without |
Panel Cutout Size | 19 (Diameter)mm |
Operating Function | NC |
Number of Actuators | Single |
ESD Grounding Terminal | Without |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | No |
Contact Base Material | Copper |
Contact Current Rating | 1A |
Switch Contact Plating Material | Silver |
Actuator Length | .256in, 6.5mm |
Voltage Rating | 50VDC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Attachment Method | Snap-Fit |
Packaging Method | Loose Piece |
Actuator Style | CD |
Product Type | Switch |
Illuminated | No |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Long Leads |
Switch,pushbutton,special |Te Connectivity 1571485-1 | Newark Electronics |
Switch Push Button N.C. SPST Round Plunger 1A 50VDC Wire Lead Panel Mount | Avnet America |
Switch, Switch, Pushbutton, Special | TE Connectivity 1571485-1 | RS Americas |
Pushbutton Switches SWITCH,PUSHBUTTON,SP .2nH 1K RL | Sager |
Where can I find additional details, specifications and documents for a 1571485-1?
Additional datasheets, footprints and schematics for 1571485-1 are listed on our Part Details page. You can also find images and similar parts to 1571485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571485-1 fall under?
The 1571485-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571485-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571485-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1571485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571485-1 often in real-time on the comparison pages.
What if I can't find stock of 1571485-1?
You can fill out our help required form which you can use to request a quote for 1571485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.