Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
22,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
7,500
in stock
|
Buy Now | |
element14
from US$0.59
|
6,930
in stock
|
Buy Now | |
Farnell
from US$0.49
|
6,930
in stock
|
Buy Now | |
TE Store
from US$1.17
|
5,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
179
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 4.585oz, 130g |
---|---|
Actuator Color | Black |
Cover Material | Nickel, Silver |
Actuator Profile | Extended |
Case Material | Thermoplastic (LCP) |
Actuator Material | Thermoplastic |
Case Color | Black |
Bushing Style | Unthreaded |
Tactile Feel | With |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Support Bracket | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Button Width | 3.09mm, .122in |
Switch Height | .319in, 8.1mm |
Actuator Length | .106in, 2.7mm |
Low Profile | With |
Process Sealed | Yes |
Mounting Type | Surface Mount |
Mounting Angle | With |
Comment | Without Guide Pin, (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Product Type | Switch |
Illuminated | With |
Dust Proof | Yes |
Leg Style | J Style |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT,RTANG,SMT,SEALED,GUI | Heilind Electronics |
TACTILE SW, 0.05A, 24VDC, 130GF, SMD | element14 |
TACT,RTANG,SMT,SEALED,GUID PIN Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571300-2 | Internal Number: 1571300-2 | TE Connectivity | TE Store |
Tactile Switch, Spst, 0.05A, 24V, Smd | Newark Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switches SPST OFF-(ON) PB RoHS COMPLIANT | Rapid Electronics |
THT Sealed Tact,130gf,side act | RS |
FSM Series SPST 24 V 50 mA Side Actuated Surface Mount Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk | Avnet America |
Switch, Tact, Rtang, Smt, Sealed, Guid Pin | TE Connectivity 1571300-2 | RS Americas |
TE Connectivity - AMP Tactile Switch SPST-NO 1.27N 8.1 x 8.1mm | Distrelec |
Where can I find additional details, specifications and documents for a 1571300-2?
Additional datasheets, footprints and schematics for 1571300-2 are listed on our Part Details page. You can also find images and similar parts to 1571300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571300-2 fall under?
The 1571300-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571300-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571300-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and TE Store have stock available or on a lead time for 1571300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571300-2 often in real-time on the comparison pages.
What if I can't find stock of 1571300-2?
You can fill out our help required form which you can use to request a quote for 1571300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.